EN
  • EN
  • DE

MAX16803ATE/V+T

Part No MAX16803ATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output Linear - PWM Dimming 350mA 16-TQFN (5x5)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (5x5)
Family Name MAX16803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881162-MAX16803ATE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16803ATE/V+T CAD Model

Description

Maxim Integrated MAX16803ATE/V+T High-Efficiency LED Driver

The MAX16803ATE/V+T from Maxim Integrated is a versatile and high-efficiency LED driver designed to deliver constant current to high-brightness LEDs. This LED driver is particularly well-suited for automotive, industrial, and general lighting applications where energy efficiency and reliability are of paramount importance. The device operates from a wide input voltage range of 6.5V to 40V, making it ideal for systems that experience large fluctuations in supply voltage.

One of the key features of the MAX16803ATE/V+T is its integrated switch-mode controller, which provides a high-voltage current source for driving strings of LEDs. The LED current is adjustable up to 350mA through an external resistor, allowing for precise control over the brightness of the connected LEDs. Additionally, the device offers a PWM dimming capability, which enables users to modulate the brightness of the LEDs with a high dimming ratio, thus providing flexible control over lighting effects and power savings.

The MAX16803ATE/V+T also includes a wide array of protection features to ensure the longevity and safety of the LED array. These features include thermal shutdown, open LED detection, and overvoltage protection. The thermal shutdown function protects the device from overheating, while the open LED detection feature safeguards against open-circuit conditions. The overvoltage protection ensures that the LEDs are not subjected to voltages that could potentially damage them.

For ease of integration, the MAX16803ATE/V+T is available in a thermally enhanced, lead-free, 16-pin TSSOP-EP package. The exposed pad design helps in dissipating heat, which is crucial for maintaining the performance and reliability of the LED driver in high-temperature environments. Furthermore, the device is specified over the automotive temperature range of -40°C to +125°C, making it robust for use in harsh conditions.

In summary, the MAX16803ATE/V+T by Maxim Integrated is a high-performance LED driver that offers energy efficiency, precise control, and robust protection features. Its wide input voltage range, adjustable current, and PWM dimming make it an excellent choice for a variety of LED lighting applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess