EN
  • EN
  • DE

MAX1653ESE+T

Part No MAX1653ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 701771-MAX1653ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1653
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1653ESE+T CAD Model

Description

Product Overview: MAX1653ESE+T from Maxim Integrated

The MAX1653ESE+T is a high-efficiency, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This cutting-edge component is specifically engineered to provide a compact, reliable power management solution for a wide range of applications including telecommunications, portable devices, and computing systems.

Key Features

  • Adjustable Output Voltage: The MAX1653ESE+T allows users to program the output voltage from 1.25V to 5.5V, catering to the needs of various electronic devices that require different operating voltages.
  • High Efficiency: With its ability to achieve up to 95% efficiency, this converter minimizes power loss, thus extending battery life in portable applications and reducing heat generation in high-power systems.
  • Wide Input Voltage Range: The device supports an input voltage range from 5.5V to 30V, making it versatile for both low and high input voltage scenarios.
  • Compact Surface-Mount Package: Offered in a 16-pin SOIC package, the MAX1653ESE+T is designed for space-saving surface-mount technology, providing a small footprint on PCBs.
  • Thermal and Current Protection: It includes built-in thermal shutdown and current-limit features, ensuring protection against overcurrent and overheating conditions, thus enhancing system reliability.
  • Low Dropout Operation: The converter maintains regulation during low dropout conditions, ensuring consistent performance even when the input voltage is close to the output voltage.

Applications

The MAX1653ESE+T is ideal for a variety of applications due to its flexibility and high performance. Some of the typical applications include:

  • Portable Electronic Devices
  • Telecommunication Equipment
  • Notebook and Laptop Computers
  • Battery-Powered Devices
  • Networking Systems
  • Industrial Power Supplies

Ordering Information

The MAX1653ESE+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. For design, prototyping, or small quantity requirements, the device can also be ordered in smaller quantities.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $3.7940

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2090 $52.0900
24+ $4.2741 $102.5784
37+ $4.1405 $153.1985
50+ $4.0069 $200.3450
65+ $3.8734 $251.7710
87+ $3.4727 $302.1249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,808 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess