EN
  • EN
  • DE

MAX162ACWG

Part No MAX162ACWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete High-Speed CMOS 12-Bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1212295-MAX162ACWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX162
Introduction Date March 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX162ACWG CAD Model

Description

Maxim Integrated's MAX162ACWG: High-Accuracy, 12-Bit Digital-to-Analog Converter

The MAX162ACWG from Maxim Integrated is a precision 12-bit Digital-to-Analog Converter (DAC) designed to deliver high-performance output in a compact 24-SOIC package. This advanced DAC component is a perfect solution for applications demanding high accuracy and stability, such as industrial control systems, automated test equipment, and data acquisition systems.

One of the key features of the MAX162ACWG is its monotonic performance over the entire operating temperature range, ensuring reliable and predictable output for critical applications. The device operates with a single +5V power supply, simplifying the power design for systems that require a straightforward power architecture.

The DAC utilizes a versatile 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into a variety of microprocessor or microcontroller-based systems. This interface also contributes to reducing the number of pins required for connection, which minimizes the PCB footprint and eases the design process.

With its integrated output amplifier, the MAX162ACWG can directly drive the reference input of an ADC or other high-impedance loads, eliminating the need for external buffering components. This feature helps to reduce the overall component count and system cost. Additionally, the device offers a settling time of 1µs to 1/2 LSB, which is ideal for applications that require fast and accurate analog output signals.

The MAX162ACWG also includes a double-buffered input structure that allows the DAC register and input register to be updated independently, providing flexibility in timing and control. This ensures smooth transitions and precise control over the analog output.

For enhanced reliability, the MAX162ACWG features an on-chip precision output amplifier with rail-to-rail output swing, ensuring maximum dynamic range. It also includes a power-on reset circuit that sets the DAC output to zero scale or mid-scale on power-up, depending on the logic state of the MSB, thus preventing spurious outputs during system initialization.

In summary, the MAX162ACWG from Maxim Integrated is a high-quality, 12-bit DAC that offers excellent accuracy, low power consumption, and ease of integration, making it an ideal choice for designers looking to enhance the performance of their digital systems with high-quality analog output.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess