EN
  • EN
  • DE

MAX161EAI

Part No MAX161EAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701746-MAX161EAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX161EAI CAD Model

Description

Maxim Integrated's MAX161EAI Precision ADC

The MAX161EAI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This device is part of Maxim's renowned family of integrated circuits, which are synonymous with quality and reliability.

With its 12-bit resolution, the MAX161EAI is capable of converting analog signals into digital data with a high degree of fidelity, ensuring that the nuances of the original signal are captured and preserved. This makes it an ideal choice for applications that require precise data acquisition, such as industrial control systems, medical instrumentation, and data logging systems.

One of the standout features of the MAX161EAI is its sample-and-hold function, which allows the ADC to capture an analog signal at a specific point in time. This is critical for applications where the signal may be varying rapidly, and an accurate snapshot is necessary for proper analysis. The device operates over a wide input range, providing flexibility for various signal levels.

The MAX161EAI boasts a high conversion rate, enabling quick data processing and real-time analytics. This speed is particularly beneficial in control systems where timely decision-making is crucial. Additionally, its low power consumption makes it suitable for battery-powered devices or any application where power efficiency is a priority.

For ease of integration, the MAX161EAI comes in a robust 28-pin SSOP package, which is compact and suitable for space-constrained applications. Its digital interface is straightforward, allowing for simple connectivity with microcontrollers, DSPs, or other digital systems. The device also features a full parallel interface for high-speed communications.

In summary, the MAX161EAI from Maxim Integrated is a versatile and precise ADC that offers a combination of high resolution, fast sampling rates, and low power consumption. Its robust design and ease of use make it a valuable component for any system requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess