EN
  • EN
  • DE

MAX16127TC/V+T

Part No MAX16127TC/V+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description LOAD-DUMP/REVERSE-VOLTAGE PROTEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001134-MAX16127TC/V+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Power Management (PMIC)- Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR) \Cut Tape (CT)
Applications Load Dump, Voltage Protection
Voltage - Supply 3V ~ 30V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX16127TC/V+T CAD Model

Description

Maxim Integrated MAX16127TC/V+T Overvoltage Protector

The MAX16127TC/V+T from Maxim Integrated is a highly advanced overvoltage protection device designed to safeguard sensitive electronics against voltage transients and surges that can lead to system failures and hardware damage. This compact component is an essential addition to any circuit where reliable voltage regulation is critical, such as in automotive, industrial, or consumer applications.

Key Features

  • Overvoltage Protection: The MAX16127TC/V+T offers robust protection against overvoltage conditions, ensuring that the connected components are shielded from unexpected voltage spikes.
  • Wide Operating Voltage Range: This device can handle a broad range of operating voltages, making it versatile for various applications.
  • Fast Response Time: In the event of an overvoltage condition, the MAX16127TC/V+T reacts swiftly to prevent damage to the system.
  • Low Quiescent Current: The low current draw of the device in its quiescent state ensures minimal impact on the overall power consumption of the system.
  • Small Form Factor: Packaged in a compact form, the MAX16127TC/V+T saves valuable board space and is suitable for space-constrained designs.

Applications

Due to its protective features and reliability, the MAX16127TC/V+T is ideal for use in a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices

Technical Specifications

The technical specifications of the MAX16127TC/V+T make it a top choice for designers looking for a reliable overvoltage protection solution:

  • Integrated overvoltage protection
  • Wide operating voltage range
  • Fast response to overvoltage events
  • Low quiescent current for energy efficiency
  • Compact package for space-saving designs

In conclusion, the Maxim Integrated MAX16127TC/V+T overvoltage protector is a critical component for any electronic system that requires robust protection against voltage fluctuations. Its combination of fast response time, low power consumption, and small footprint makes it an excellent choice for designers aiming to enhance the durability and reliability of their products.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PF1510
Lowest to $4.5143
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5975 $51.5850
15+ $7.0544 $105.8160
22+ $6.8339 $150.3458
31+ $6.6135 $205.0185
40+ $6.3930 $255.7200
53+ $5.7317 $303.7801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess