EN
  • EN
  • DE

MAX16084XS41V+T

Part No MAX16084XS41V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.1V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12s Minimum
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number MAX16084
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074970-MAX16084XS41V+T
Ultra Librarian 3D Model Ultra Librarian MAX16084XS41V+T CAD Model

Description

Maxim Integrated's MAX16084XS41V+T: Power-Supply Monitor and Sequencer

The MAX16084XS41V+T is a sophisticated power-supply monitor and sequencer designed by Maxim Integrated to ensure reliable operation and power management in complex electronic systems. This device is an integral component for applications that require multiple power rails, providing precise monitoring and control to enhance system stability and performance.

Key Features

  • Adjustable Voltage Thresholds: The MAX16084XS41V+T offers users the flexibility to program and adjust voltage thresholds to match specific system requirements, ensuring accurate monitoring of power supply levels.
  • Power Sequencing: This device is capable of sequencing multiple power rails, allowing designers to specify the order in which each power rail is enabled or disabled. This is crucial for systems where certain components must be powered up or down in a specific sequence to prevent damage or ensure proper operation.
  • Compact Package: The product comes in a small, space-saving package, making it ideal for use in applications where board space is at a premium, such as portable devices, telecommunications, and networking equipment.
  • Low Quiescent Current: The low quiescent current feature of the MAX16084XS41V+T minimizes power consumption when the device is in monitoring mode, contributing to the overall energy efficiency of the system.

Applications

The MAX16084XS41V+T is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Servers and data centers
  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Medical devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16084XS41V+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for system designers and engineers.

In summary, the MAX16084XS41V+T from Maxim Integrated is a highly reliable and functional power-supply monitor and sequencer, suitable for managing complex power systems in a wide range of electronic devices.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess