EN
  • EN
  • DE

MAX16082XR38W+T

Part No MAX16082XR38W+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 3.8V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 1.2s Minimum
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX16082
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074969-MAX16082XR38W+T
Ultra Librarian 3D Model Ultra Librarian MAX16082XR38W+T CAD Model

Description

Maxim Integrated MAX16082XR38W+T Voltage Supervisor IC

The MAX16082XR38W+T is a compact, highly reliable voltage supervisor IC designed by Maxim Integrated to ensure the proper operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This supervisory circuit monitors the system voltage and maintains a reset signal to the host processor until that voltage reaches a stable and accurate threshold, thereby safeguarding the system from unpredictable behavior during power-up, power-down, and brown-out conditions.

One of the standout features of the MAX16082XR38W+T is its factory-trimmed reset threshold voltage, set at 3.8V, which is ideal for systems operating at standard logic levels. The device operates over a wide range of supply voltages, from 1.0V to 5.5V, providing versatility for various application requirements.

The MAX16082XR38W+T also boasts an impressive low quiescent current, typically around 1.6µA, making it an energy-efficient choice for battery-powered and portable applications where power conservation is critical. Additionally, its small form factor, available in a tiny, 4-bump, 0.86mm x 1.36mm WLP (wafer-level package), allows for high-density board designs and saves precious board space in space-constrained applications.

This voltage supervisor IC includes several key features that enhance system reliability and performance, such as:

  • Manual Reset Input: Provides an external override to initiate a system reset, allowing for additional system-level control.
  • Open-Drain Reset Output: Allows for the flexibility to interface with a variety of logic levels and the option to wire-OR multiple devices.
  • Power-Supply Transient Immunity: Ensures stable operation during supply voltage transients, avoiding false resets and maintaining system integrity.
  • Immunity to Short VCC Transients: Protects against brief voltage dips that could otherwise cause unintended system resets.

The MAX16082XR38W+T is an ideal solution for applications that require precise voltage monitoring and robust protection features, such as portable devices, embedded systems, and industrial equipment. With its precision voltage monitoring and low-power consumption, this voltage supervisor IC from Maxim Integrated is a dependable component for maintaining system stability and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess