EN
  • EN
  • DE

MAX16081XR30A+

Part No MAX16081XR30A+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 30µs Typical
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX16081
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701730-MAX16081XR30A+
Ultra Librarian 3D Model Ultra Librarian MAX16081XR30A+ CAD Model

Description

Maxim Integrated's MAX16081XR30A+ Voltage Monitor

The MAX16081XR30A+ is a high-precision, low-power voltage monitor from Maxim Integrated, designed to enhance system reliability in a wide range of electronic applications. This compact component is engineered to monitor a single supply voltage, ensuring that the system remains within operational parameters and providing a critical line of defense against power supply anomalies.

Key Features

  • Accurate Monitoring: The device offers precision voltage monitoring with a factory-set threshold of 3.0V, making it suitable for systems that require consistent and accurate power supply supervision.
  • Low Power Consumption: With a quiescent current of just 1.5µA, the MAX16081XR30A+ is an energy-efficient solution that minimizes the drain on the power source, thereby extending the life of battery-powered devices.
  • Compact Package: Housed in a tiny 3-pin SC70 package, it occupies minimal board space, which is crucial for space-constrained applications.
  • Manual Reset Input: The device features a manual reset input that allows users to trigger a system reset manually, offering additional control over system behavior.
  • Robust Output: The output stage is push-pull, which eliminates the need for an external pull-up resistor and simplifies design.
  • Wide Operating Temperature Range: It functions over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The MAX16081XR30A+ is a versatile component that can be used in a variety of applications where voltage monitoring is critical. It is particularly useful in:

  • Portable/Battery-Powered Devices
  • Automotive Systems
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Industrial Control Systems

With its precise voltage threshold detection, low power consumption, and small footprint, the MAX16081XR30A+ from Maxim Integrated is an ideal choice for designers looking to bolster system stability and protect against power supply issues. Its robust design and ease of integration make it a go-to component for maintaining the integrity of electronic systems across a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess