EN
  • EN
  • DE

MAX16058ATA27

Part No MAX16058ATA27
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701723-MAX16058ATA27
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16058ATA27 CAD Model

Description

The MAX16058ATA27 from Maxim Integrated is a sophisticated, low-power voltage monitor and reset IC designed to enhance system reliability. This compact device is an ideal solution for monitoring system voltages and providing a reset signal to microcontrollers and digital processors, ensuring proper operation through power fluctuations and voltage dips.

Key Features

  • Adjustable Voltage Threshold: The device allows for precise voltage monitoring by enabling the adjustment of the voltage threshold according to system requirements.
  • Low Power Consumption: With its focus on energy efficiency, the MAX16058ATA27 is optimized for battery-powered and portable applications, ensuring minimal impact on overall system power.
  • Manual Reset Input: The inclusion of a manual reset input provides additional flexibility, allowing for a system reset to be triggered as required.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX16058ATA27 saves valuable board space, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is built to perform reliably in extreme conditions.

Applications

The versatility of the MAX16058ATA27 makes it an excellent choice for a wide array of applications, including:

  • Portable and battery-powered devices
  • Computers and servers
  • Embedded systems
  • Industrial equipment
  • Automotive systems

Product Benefits

The MAX16058ATA27 is designed to provide a high level of protection for electronic systems by ensuring that the supply voltage remains within safe operating limits. Its adjustable threshold and manual reset features offer designers flexibility in system design, while its low power consumption and small footprint make it a practical choice for a multitude of applications. By integrating the MAX16058ATA27 into your design, you can achieve a more stable and reliable system performance, minimizing downtime and maintenance costs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8743 $58.4916
29+ $3.9995 $115.9855
45+ $3.8745 $174.3525
62+ $3.7495 $232.4690
80+ $3.6245 $289.9600
107+ $3.2496 $347.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess