EN
  • EN
  • DE

MAX16055FAUB+T

Part No MAX16055FAUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor PWR Supply 10-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 125 °C
Max Power Dissipation 444 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 10
Number of Voltages Monitored 6
Operating Supply Current 55 µA
Packaging Tape & Reel
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 500 mV
Watchdog Timer No
Win Source Part Number 1074967-MAX16055FAUB+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16055FAUB+T CAD Model

Description

The MAX16055FAUB+T from Maxim Integrated is a highly reliable, low-power supervisory circuit designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that system voltages remain within specified thresholds, thereby safeguarding sensitive electronic components from damage due to unexpected power fluctuations.

Key Features:

  • Precision Monitoring: This device offers precision voltage monitoring, ensuring that the system operates reliably within its voltage parameters. It is capable of monitoring a +2.5V, +3.3V, or +5V power-supply voltage with a high degree of accuracy.
  • Adjustable Reset Threshold: The reset threshold can be externally adjusted, allowing for customization according to specific system requirements, which is particularly useful in applications where precise voltage thresholds are critical.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX16055FAUB+T consumes minimal power, making it suitable for battery-powered and portable applications where power conservation is essential.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling users to manually trigger a system reset when necessary.
  • Compact Package: The device is available in a compact µMAX-8 package, which is ideal for space-constrained applications.

Applications:

The MAX16055FAUB+T is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Technical Specifications:

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Reset Threshold Voltage Options: Factory-trimmed for 2.5V, 3.3V, or 5V supplies
  • Reset Timeout Delay: Adjustable using an external capacitor
  • Package Type: µMAX-8

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16055FAUB+T is an excellent choice for designers looking to enhance system reliability and protect against voltage-related failures.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess