EN
  • EN
  • DE
  • IT

MAX16055EAUB+T

Part No MAX16055EAUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR HEX 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 6 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 701719-MAX16055EAUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16055
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16055EAUB+T CAD Model

Description

Maxim Integrated MAX16055EAUB+T Product Overview

The MAX16055EAUB+T is a highly versatile and reliable supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient component is specifically engineered to monitor power supplies in microprocessor (µP) systems, providing a crucial safeguard against system failures due to unstable or incorrect power supply voltages.

Key Features

  • Precision Monitoring: The device offers precision voltage monitoring for power supplies, ensuring that the system operates within the specified voltage thresholds for optimal performance and stability.
  • Multiple Voltage Thresholds: With the capability to monitor various fixed voltage thresholds, the MAX16055EAUB+T is adaptable to a wide range of applications and can be tailored to specific system requirements.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered by an external signal, providing additional control and safety mechanisms for system maintenance and troubleshooting.
  • Power-On Reset Signal: The device generates a power-on reset signal when the monitored voltage exceeds the factory-set reset threshold, ensuring the system starts in a known state.
  • Low Power Consumption: Designed for efficient operation, the MAX16055EAUB+T consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Compact Package: Housed in a small, 10-pin µMAX package, the MAX16055EAUB+T saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX16055EAUB+T is a versatile component that can be used in a variety of applications where voltage monitoring and system reliability are of paramount importance. Common applications include:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Communication systems
  • Industrial control systems

Conclusion

The Maxim Integrated MAX16055EAUB+T supervisory circuit is a reliable solution for ensuring system stability and performance. With its precision voltage monitoring, low power consumption, and compact design, it is an essential component for a wide range of electronic systems. By integrating this device into your design, you can enhance system reliability and safeguard against potential power-related issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess