EN
  • EN
  • DE

MAX1603EAI

Part No MAX1603EAI
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC CARDBUS DUAL & PCMCIA 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX160
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629589-MAX1603EAI
Ultra Librarian 3D Model Ultra Librarian MAX1603EAI CAD Model

Description

Maxim Integrated MAX1603EAI - High-Efficiency, Compact Power-Supply Controllers

The MAX1603EAI from Maxim Integrated is a state-of-the-art power-supply controller designed to deliver high efficiency and reliability for voltage regulation applications. This versatile component is an ideal choice for space-constrained environments due to its compact SSOP (Shrink Small Outline Package) form factor, which is well-suited for densely packed PCBs.

Key Features:

  • High Efficiency: The MAX1603EAI is engineered to maximize power efficiency, which is crucial for reducing heat and improving the performance of electronic devices.
  • Multiple Output Voltages: This controller supports various output voltages, making it a flexible solution for different circuit requirements.
  • Low Dropout Operation: Its low dropout feature ensures that the controller remains operational even with minimal differences between the input and output voltages, thereby maintaining a stable power supply.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, contributing to the longevity and safe operation of the overall system.
  • Compact SSOP Package: The small footprint of the SSOP package allows for efficient use of PCB space, which is particularly beneficial in portable and miniaturized electronic applications.

Applications:

The MAX1603EAI is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Networking Equipment
  • Telecommunications Systems
  • Battery-Powered Electronics
  • Computer Peripherals

With its combination of high efficiency, versatility, and compact design, the MAX1603EAI from Maxim Integrated stands out as a top choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics, industrial systems, or communication infrastructure, this power-supply controller is engineered to meet the stringent demands of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0931 $61.1172
28+ $4.1790 $117.0120
43+ $4.0484 $174.0812
59+ $3.9178 $231.1502
77+ $3.7872 $291.6144
103+ $3.3955 $349.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess