EN
  • EN
  • DE

MAX1587CETL+T

Part No MAX1587CETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 701659-MAX1587CETL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1587
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1587CETL+T CAD Model

Description

The MAX1587CETL+T is a high-efficiency, multichannel power-supply solution designed by Maxim Integrated to meet the demanding power requirements of portable electronic devices. This compact and versatile component is ideal for applications such as smartphones, tablets, and other portable consumer electronics that require efficient power management.

Key Features

  • High Efficiency: The MAX1587CETL+T is built to provide high efficiency, which helps in extending battery life for portable devices. Its advanced design ensures minimal power loss during voltage conversion processes.
  • Dual-Phase Operation: This voltage regulator operates in a dual-phase mode, allowing for better load distribution and improved thermal performance, which is critical for maintaining the integrity of electronic components.
  • Adjustable Output: The output voltage of the MAX1587CETL+T can be adjusted via external resistors, providing flexibility to match the power requirements of various circuits and applications.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption when the load is light, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The device incorporates built-in thermal protection to safeguard against overheating, ensuring reliable operation under a wide range of conditions.
  • Compact Package: Offered in a small, lead-free package, the MAX1587CETL+T saves valuable board space, which is essential for the design of compact electronic devices.

Applications

The versatility of the MAX1587CETL+T makes it suitable for a wide range of applications, including but not limited to:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Handheld Gaming Consoles
  • GPS Devices
  • Portable Media Players

Conclusion

The MAX1587CETL+T from Maxim Integrated stands out as a robust solution for power management in portable electronics. Its efficiency, thermal protection, and compact form factor make it an excellent choice for designers looking to optimize power usage and extend battery life in their products. Whether for consumer electronics or specialized portable applications, the MAX1587CETL+T is engineered to deliver reliable performance in a miniature package.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3333 $86.6666
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
7+ $33.3333 $233.3331
8+ $32.2223 $257.7784
11+ $28.8889 $317.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess