EN
  • EN
  • DE

MAX1586BETM+T

Part No MAX1586BETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 118734-MAX1586BETM+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586BETM+T CAD Model

Description

Maxim Integrated MAX1586BETM+T Voltage Regulator

The MAX1586BETM+T from Maxim Integrated is a high-efficiency, compact, dual-output, step-down voltage regulator that is ideal for powering core and I/O voltages in battery-powered devices. This advanced power solution is designed to meet the stringent power requirements of high-performance portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Output Voltage: The device provides two adjustable outputs that can be precisely regulated. The main output voltage can be adjusted from 0.7V to V<sub>IN, and the secondary output provides a fixed 5V or an adjustable output.
  • High Efficiency: The MAX1586BETM+T operates with up to 95% efficiency, which helps in extending battery life in portable applications.
  • Power Saving Mode: It features a power-saving mode that reduces quiescent current and improves efficiency under light-load conditions.
  • Small Footprint: The device comes in a compact, thermally enhanced, 28-pin thin QFN package, allowing for space-saving PCB designs.
  • Integrated Functions: It includes internal synchronous rectification and a fixed-frequency PWM control scheme to minimize external components and simplify design.
  • Protection Features: The regulator is equipped with a full suite of protection features, including over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe operation under various conditions.
  • Flexible Operation: The MAX1586BETM+T is designed to operate from a 2.6V to 5.5V input voltage range, making it versatile for use with multiple battery chemistries.

Applications

The versatility and high-efficiency operation of the MAX1586BETM+T make it suitable for a wide range of applications, including:

  • Portable Media Players
  • Handheld Computers
  • Smartphones and Tablets
  • Wireless Handsets and PDAs
  • Digital Cameras
  • GPS Devices

Overall, the MAX1586BETM+T voltage regulator from Maxim Integrated is an exemplary solution for designers seeking a reliable and power-efficient voltage regulation system for their next-generation portable devices.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess