EN
  • EN
  • DE

MAX1583YETB+T

Part No MAX1583YETB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 500MA 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 5.5V
Output Voltage 24V
Channel Output Current 500mA
Frequency 750kHz to 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1066304-MAX1583YETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1583YETB+T CAD Model

Description

Maxim Integrated MAX1583YETB+T High-Efficiency, Low-Noise Step-Up DC-DC Converters

The MAX1583YETB+T from Maxim Integrated is a cutting-edge, high-efficiency step-up DC-DC converter specifically designed to drive white LEDs with a constant current, making it an ideal choice for portable devices with display backlights. This product stands out for its exceptional performance in terms of power efficiency and noise reduction, which are critical factors in extending battery life and maintaining the integrity of the user experience.

With an input voltage range of 2.6V to 5.5V, the MAX1583YETB+T is versatile enough to be powered by a single-cell Li-Ion battery or other standard power sources found in portable electronics. The device can drive up to 4 white LEDs in series, providing a uniform and bright backlight for small LCD panels.

One of the key features of this converter is its ability to maintain a constant current output, which ensures consistent brightness and color balance for the LEDs over the entire battery life. The MAX1583YETB+T achieves up to 87% efficiency, which not only conserves power but also minimizes the heat generated by the device, thus enhancing the reliability and lifespan of both the converter and the LEDs it drives.

The device incorporates a fixed-frequency, pulse-width modulation (PWM) control scheme that significantly reduces noise and ripple on the output, contributing to a quieter and more stable operation. This makes the MAX1583YETB+T particularly suitable for noise-sensitive applications such as video cameras and audio equipment.

For design flexibility, the MAX1583YETB+T offers a digital PWM dimming input, which allows for precise control over the LED brightness. This feature is essential for applications that require variable backlight intensity, such as power-saving modes or user-adjustable settings.

The compact 10-pin TDFN package of the MAX1583YETB+T makes it an excellent choice for space-constrained applications. Its thermal performance is optimized for the small form factor, ensuring that the device operates within safe temperature limits even in tight spaces.

Overall, the MAX1583YETB+T from Maxim Integrated is a highly reliable and efficient solution for powering high-brightness LEDs in portable devices, offering designers a perfect blend of performance, flexibility, and space efficiency.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess