EN
  • EN
  • DE

MAX1582EBE

Part No MAX1582EBE
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description HIGH-EFFICIENCY STEP-UP CONVERTE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 25.5V
Current - Output / Channel 650mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208482-MAX1582EBE
Ultra Librarian 3D Model Ultra Librarian MAX1582EBE CAD Model

Description

The MAX1582EBE from Maxim Integrated is a state-of-the-art, high-voltage, step-up converter designed to deliver outstanding performance and efficiency. This advanced component is well-suited for powering the white LEDs used in large LCD panels, making it an essential choice for manufacturers of portable computers, personal digital assistants (PDAs), and other devices with large-screen displays.

The MAX1582EBE is capable of driving up to 10 white LEDs in series, ensuring uniform brightness and eliminating the need for current-balancing resistors. Its high 40V maximum output voltage allows for the series connection of LEDs, thereby simplifying the design and reducing overall component count.

Efficiency is a critical aspect of the MAX1582EBE, and it does not disappoint. It boasts a high efficiency rate, thanks to its integrated low-dropout (LDO) mode, which bypasses the step-up converter when the input voltage is sufficient to power the LEDs. This feature significantly extends battery life in portable applications by reducing power consumption when conditions allow.

The MAX1582EBE's flexible design includes a digital PWM brightness-control input that enables precise dimming control over the LED brightness. This allows for seamless integration into systems requiring dynamic backlight adjustment, enhancing the user experience with varying display brightness levels.

Protection features of the MAX1582EBE include soft-start to prevent inrush current at startup, overvoltage protection that safeguards the device and the LEDs from excessive input voltage, and thermal shutdown to ensure the device operates within safe temperature limits.

Available in a compact 16-pin QSOP package, the MAX1582EBE offers a space-efficient solution for advanced portable electronics. Its small footprint, combined with high functionality, makes it an ideal choice for engineers looking to optimize their designs both in terms of performance and size.

With its combination of high efficiency, integrated features, and compact design, the MAX1582EBE from Maxim Integrated is a premier choice for powering high-brightness LEDs in a wide range of applications.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6798 $86.0394
5+ $23.5320 $117.6600
8+ $22.7962 $182.3696
11+ $22.0617 $242.6787
14+ $21.3259 $298.5626
19+ $19.1199 $363.2781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess