EN
  • EN
  • DE

MAX1577ZETA+

Part No MAX1577ZETA+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description MAX1577 1.2A WHITE LED REGULATIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 5.1V
Current - Output / Channel 1.2A
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX1577
Standard Package 77 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701650-MAX1577ZETA+
Ultra Librarian 3D Model Ultra Librarian MAX1577ZETA+ CAD Model

Description

The MAX1577ZETA+ is a high-performance, compact, integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile chip is engineered to provide a complete power supply solution for portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • High Efficiency: The MAX1577ZETA+ boasts a high-efficiency step-up converter that ensures extended battery life by minimizing power loss during the voltage conversion process.
  • Dual Outputs: It features two regulated outputs that deliver a fixed 5V and an adjustable output which can be set from 0.6V to (VIN - 0.1V), catering to the needs of both high- and low-voltage components within the device.
  • Integrated Power Switch: An internal 2A power switch is included, which reduces the need for external components, thus saving space and cost on the PCB.
  • Adjustable Switching Frequency: The switching frequency of the step-up converter is adjustable up to 2MHz, allowing for a flexible design that can optimize performance and component size.
  • Low Quiescent Current: The device features a low quiescent current that contributes to reduced power consumption when the device is in standby mode.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications

  • Portable Electronics
  • Handheld Devices
  • Smartphones and Tablets
  • Wireless Peripherals
  • GPS Devices

The MAX1577ZETA+ comes in a compact 8-pin θTQFN package, which is ideal for space-constrained applications. Its advanced design and integrated features make it a prime choice for designers looking to create efficient, reliable, and high-performance power management systems within their portable devices. Maxim Integrated's commitment to quality ensures that the MAX1577ZETA+ meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess