EN
  • EN
  • DE

MAX1558HETB

Part No MAX1558HETB
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MAX1558 DUAL, 3MM X 3MM, 1.2A/PR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications USB
Interface USB
Voltage - Supply 2.75V ~ 5.5V
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Mounting Type Surface Mount
Base Product Number MAX1558
Standard Package 120 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629552-MAX1558HETB
Ultra Librarian 3D Model Ultra Librarian MAX1558HETB CAD Model

Description

The MAX1558HETB from Maxim Integrated is a highly efficient, compact, and versatile IC designed for charging single-cell lithium-ion (Li+) batteries. This integrated circuit offers a simple and reliable solution for portable electronic devices that require a rechargeable power source.

Key Features

  • Charge Current: The MAX1558HETB can provide up to 1A charge current, which can be programmed via an external resistor. This feature allows for fast charging of the battery, reducing the downtime of the device it powers.
  • Thermal Regulation: This IC incorporates a thermal regulation feature that protects the chip and the battery from overheating by automatically reducing charge current under high temperature conditions.
  • High Efficiency: With an integrated synchronous rectifier, this charger IC boasts high efficiency, which is crucial for portable devices as it maximizes battery life and minimizes heat generation.
  • Charge Status Indicators: The MAX1558HETB includes status outputs that indicate when the battery is charging and when it has reached full charge, providing clear visual feedback to the user.
  • Small Footprint: Designed in a tiny 3mm x 3mm, 10-pin TDFN package, the MAX1558HETB is perfect for space-constrained applications.
  • Protection Features: The device includes a variety of protection features such as overvoltage protection, overcharge protection, and charge timeout, which ensure the safety and longevity of the battery.
  • Low Dropout: The low dropout voltage allows for efficient charging even when the input voltage is close to the battery voltage, making it ideal for USB-powered applications.

Applications

The MAX1558HETB is suitable for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Digital Cameras
  • GPS Units
  • Other USB-powered devices

Overall, the MAX1558HETB is an excellent choice for designers looking for a compact, efficient, and feature-rich battery charging solution for their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess