EN
  • EN
  • DE

MAX1558ETB+T

Part No MAX1558ETB+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10TDFN / USB Interface 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB
Interface USB
Voltage - Supply 2.75V ~ 5.5V
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Mounting Type Surface Mount
Base Product Number MAX1558
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208448-MAX1558ETB+T
Ultra Librarian 3D Model Ultra Librarian MAX1558ETB+T CAD Model

Description

Maxim Integrated's MAX1558ETB+T: High-Efficiency, Dual-Input Battery Charger

The MAX1558ETB+T from Maxim Integrated is a state-of-the-art, dual-input battery charger designed for space-constrained applications. This compact, high-efficiency integrated circuit is engineered to provide a seamless charging solution for single-cell lithium-ion (Li+) batteries. With its advanced features and robust performance, the MAX1558ETB+T is an ideal choice for portable electronics, such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Dual-Input Power Sources: The device supports charging from both USB and AC adapter sources, automatically selecting the appropriate source without user intervention.
  • High Charging Current: It provides up to 1.5A of charging current for AC adapter input and 500mA for USB input, ensuring rapid and efficient battery charging.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1558ETB+T incorporates thermal regulation, which reduces charge current if the die temperature rises to a critical level.
  • Charge Status Indicators: Integrated status outputs allow for easy monitoring of the charging process with simple LED indicators.
  • Smart Battery Detection: The charger can detect the presence of a battery and initiate charging only when a battery is connected.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring effective charging even with low input voltages.
  • Protection Features: It includes multiple safety features such as overvoltage protection, short-circuit protection, and battery temperature monitoring for safe and reliable operation.

Compact and Flexible Design

The MAX1558ETB+T comes in a tiny, 10-pin TDFN (3mm x 3mm) package, making it a perfect fit for portable applications where board space is at a premium. Its flexible design allows for easy integration into existing and new designs, simplifying the development process for engineers.

Highly Integrated Solution

This charger minimizes the need for external components due to its integrated power transistors, current-sense circuitry, and reverse-blocking protection. As a result, the MAX1558ETB+T not only saves space but also reduces the bill of materials and overall system cost.

With its comprehensive set of features, the MAX1558ETB+T by Maxim Integrated delivers an efficient and secure charging solution that enhances the user experience by ensuring quick and safe battery charging for a wide array of portable devices.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9544 $54.7720
12+ $8.9883 $107.8596
18+ $8.7074 $156.7332
24+ $8.4265 $202.2360
31+ $8.1456 $252.5136
42+ $7.3030 $306.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess