EN
  • EN
  • DE

MAX15492ESA+T

Part No MAX15492ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701614-MAX15492ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15492ESA+T CAD Model

Description

The MAX15492ESA+T is a high-performance, low-power, dual-channel digital pulse-width modulator (DPWM) from Maxim Integrated, designed for precision power-supply control applications. This advanced component is ideal for a wide range of applications, including computing, networking, and communications equipment, where efficient power management is crucial.

Key Features

  • Dual-Phase Synchronous Buck DPWM: The MAX15492ESA+T operates as a dual-phase synchronous buck controller, providing efficient voltage regulation with reduced ripple, which is essential for sensitive electronic components.
  • High Efficiency: With its advanced design, this device is capable of achieving high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with a diverse set of applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency to optimize the performance for specific application requirements, balancing efficiency and component size.
  • Integrated MOSFET Drivers: The inclusion of integrated high-side and low-side MOSFET drivers simplifies the design and reduces external component count, saving space and cost.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing reliability and longevity.
  • Compact Package: The MAX15492ESA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

  • Computing Systems
  • Networking and Communication Equipment
  • Industrial Power Supplies
  • Point of Load (POL) Applications

Maxim Integrated's MAX15492ESA+T is a versatile and robust solution for modern power supply designs that demand high efficiency, compact size, and reliable performance. With its dual-channel operation and advanced features, it is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3421 $112.6842
3+ $46.2300 $138.6900
4+ $44.7851 $179.1404
6+ $43.3402 $260.0412
7+ $41.8953 $293.2671
10+ $37.5618 $375.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess