EN
  • EN
  • DE

MAX153CAP+T

Part No MAX153CAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Semiflash 1Msps 8-bit Parallel 20-Pin SSOP T/R / IC ADC 8BIT PAR 1MSPS 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785405-MAX153CAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX153
Introduction Date October 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX153CAP+T CAD Model

Description

The MAX153CAP+T is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated. This device is designed to offer precision and efficiency for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and more.

Key Features

  • Resolution: The MAX153CAP+T boasts an 8-bit resolution, providing a fine level of detail in the analog-to-digital conversion process.
  • Sampling Rate: With a high-speed sampling rate, this ADC ensures that even rapidly changing signals are captured with accuracy.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power, preserving battery life in portable devices.
  • Single Supply Operation: This ADC can be operated from a single +5V supply, simplifying the power design of the system.
  • Easy Interface: It features a simple digital interface that can be easily connected to microcontrollers and digital signal processors.

Performance and Flexibility

The MAX153CAP+T is engineered to deliver reliable performance under varying conditions. Its robust design ensures that it can operate effectively across a wide temperature range, making it suitable for industrial and outdoor environments. The device also features an internal track-and-hold function, eliminating the need for external components and reducing the overall system complexity.

Compact Form Factor

Maxim Integrated has packaged the MAX153CAP+T in a compact 20-pin SSOP, allowing for a small footprint on the PCB and making it ideal for space-constrained applications. The small package does not compromise on functionality or performance, making it an excellent choice for sophisticated, space-limited designs.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

In conclusion, the MAX153CAP+T from Maxim Integrated is a versatile and efficient solution for analog-to-digital conversion, offering high resolution, fast sampling rates, and low power consumption in a compact package. Its ease of use and robust performance make it a top choice for designers looking to add precise ADC capabilities to their electronic projects.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess