EN
  • EN
  • DE

MAX1532AE

Part No MAX1532AE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208392-MAX1532AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1532AE CAD Model

Description

Maxim Integrated MAX1532AE High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1532AE from Maxim Integrated is a sophisticated, high-performance power supply controller designed to cater to the demanding power requirements of modern notebook computers. This advanced IC integrates multiple power management functions into a single package, streamlining the design and improving the reliability of the notebook's power system.

At the core of the MAX1532AE's capabilities is the ability to provide four high-efficiency, regulated outputs through its precision-controlled buck converters. These converters are optimized to operate at a high frequency, reducing the size of external components and enabling a compact power supply design. The device is engineered to deliver exceptional power conversion efficiency, which is critical for extending battery life in portable applications.

The MAX1532AE also features a proprietary Quick-PWM™ control scheme that provides a fast transient response, an essential attribute for maintaining stable voltages during sudden changes in load, such as when a notebook switches between low-power and high-performance modes. The Quick-PWM™ architecture ensures that the notebook's CPU and other critical components receive a consistent power supply without any detrimental voltage dips or spikes.

Additionally, the MAX1532AE incorporates a host of protection features to safeguard the notebook's power system. These include overvoltage protection, undervoltage protection, and thermal shutdown. It also offers a power-good signal and a soft-start feature to minimize inrush current during startup, further enhancing the overall stability and longevity of the power supply.

For design flexibility, the MAX1532AE is equipped with an I²C-compatible serial interface, allowing for digital programming and diagnostics. This feature enables fine-tuning of the power supply parameters and real-time monitoring of its performance, which is invaluable for achieving optimal system operation and for troubleshooting purposes.

In summary, the MAX1532AE from Maxim Integrated is a highly integrated, efficient, and reliable solution for managing the power supply in notebook computers. Its advanced features and protections ensure that it can meet the stringent requirements of portable computing, helping designers to create systems that are both powerful and energy-efficient.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess