EN
  • EN
  • DE

MAX1505YETM+TW

Part No MAX1505YETM+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701567-MAX1505YETM+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505YETM+TW CAD Model

Description

Maxim Integrated MAX1505YETM+TW Product Overview

The MAX1505YETM+TW from Maxim Integrated is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed to cater to a wide range of portable and wearable electronic devices. This versatile chip is engineered to provide reliable power regulation, ensuring that your device operates smoothly and efficiently.

Key Features

  • High Efficiency: The MAX1505YETM+TW boasts a high level of efficiency, which is crucial for battery-powered devices. It helps in prolonging battery life and reducing heat generation.
  • Compact Size: With its small form factor, this PMIC is ideal for space-constrained applications. It allows designers to maintain slim and sleek product designs without compromising on performance.
  • Versatile Power Supply: The device supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different battery technologies.
  • Integrated Features: It includes multiple features such as over-temperature protection, under-voltage lockout, and over-current protection to safeguard the device from electrical anomalies.
  • Low Quiescent Current: The MAX1505YETM+TW is designed to have a low quiescent current, which is beneficial for extending the standby time of battery-operated devices.

Applications

The MAX1505YETM+TW is ideal for a diverse range of applications that require efficient power management. Some common applications include:

  • Portable Media Players
  • Wearable Electronics
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets

Technical Specifications

The technical specifications of the MAX1505YETM+TW are designed to meet the needs of advanced portable devices:

  • Package Type: 48-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

The MAX1505YETM+TW from Maxim Integrated stands out as a robust and reliable solution for power management requirements in modern electronic devices. Its combination of efficiency, compact size, and advanced protection features make it a top choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess