EN
  • EN
  • DE
  • IT

MAX1502TETJ-T

Part No MAX1502TETJ-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208327-MAX1502TETJ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1502TETJ-T CAD Model

Description

MAX1502TETJ-T Battery Charger from Maxim Integrated

The MAX1502TETJ-T is a highly integrated battery charger from Maxim Integrated, designed specifically to cater to the needs of charging single-cell lithium-ion (Li+) batteries. With its advanced features and compact design, this IC is an ideal solution for portable devices where space is at a premium and efficient charging is essential.

Key Features:

  • Thermally Enhanced, Tiny Package: The MAX1502TETJ-T comes in a 32-pin TQFN package with a 5mm x 5mm footprint, making it suitable for space-constrained applications.
  • High Charging Efficiency: The device offers high charging efficiency, which helps in reducing the heat generated during the charging process and prolongs the life of the battery.
  • Adjustable Charge Voltage: Users can set the charge voltage from 4.1V to 4.4V to accommodate various lithium-ion chemistries and optimize battery performance.
  • Integrated Current Sensor: The MAX1502TETJ-T includes an integrated current sensor that eliminates the need for external sense resistors, reducing the overall component count.
  • Programmable Charge Current: The charge current can be programmed up to 2A, allowing for faster charging times for larger capacity batteries.
  • Comprehensive Protection Features: It incorporates multiple safety features, including overvoltage protection, thermal protection, and a timer to prevent overcharging, ensuring safe and reliable operation.

Applications:

The MAX1502TETJ-T is well-suited for a wide range of portable electronic devices such as:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Earpieces and Wearables

With its advanced charging capabilities and compact form factor, the MAX1502TETJ-T from Maxim Integrated is a top choice for designers looking to incorporate a reliable and efficient battery charging solution into their next-generation portable devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.4463
Shindengen
Lowest to $0.2264
Shindengen
Lowest to $6.3659
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
Lowest to $3.6531
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess