EN
  • EN
  • DE
  • IT

MAX15013ASA+

Part No MAX15013ASA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701535-MAX15013ASA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15013ASA+ CAD Model

Description

Maxim Integrated MAX15013ASA+ High-Side Switch

The MAX15013ASA+ from Maxim Integrated is a robust, high-side n-channel power MOSFET switch designed for high-performance applications. This component is engineered to deliver efficient power management and control in a compact, surface-mount package, making it an ideal solution for space-constrained environments.

Featuring a wide input voltage range from 8V to 40V, the MAX15013ASA+ is versatile enough to accommodate various supply voltages, ensuring compatibility with a broad array of industrial, automotive, and communication systems. Its integrated charge pump ensures that the gate voltage is adequately driven for full enhancement of the internal MOSFET, which translates to lower on-resistance and improved power efficiency.

One of the standout features of this high-side switch is its ability to operate at high frequencies, with a switching frequency up to 1MHz. This allows for reduced-size passive components, which can be crucial for designing compact power solutions. Additionally, the MAX15013ASA+ offers a comprehensive set of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The device is also characterized by its low quiescent current, making it suitable for battery-powered applications where power conservation is paramount. Furthermore, the MAX15013ASA+ is fully specified over the -40°C to +125°C automotive temperature range, which assures performance in extreme thermal environments.

For ease of integration, the MAX15013ASA+ comes in a small 8-pin SOIC package, allowing for a minimal footprint on the PCB. Its lead(Pb)-free composition and RoHS compliance make it an environmentally friendly choice, aligning with current electronic industry standards for hazardous substance management.

In summary, the Maxim Integrated MAX15013ASA+ high-side switch is a reliable and efficient solution for driving high-side n-channel power MOSFETs. Its robust design, coupled with a suite of protection features and high-frequency operation, makes it an excellent choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3134 $66.9402
7+ $18.3091 $128.1637
10+ $17.7362 $177.3620
14+ $17.1645 $240.3030
18+ $16.5927 $298.6686
24+ $14.8764 $357.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess