EN
  • EN
  • DE
  • IT

MAX15005BAUE/V

Part No MAX15005BAUE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701519-MAX15005BAUE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15005BAUE/V CAD Model

Description

The MAX15005BAUE/V from Maxim Integrated is a high-performance, high-voltage linear regulator that offers a perfect blend of efficiency and precision. Designed to cater to an array of applications that require a stable and reliable voltage supply, this regulator boasts an impressive input voltage range and low quiescent current, making it an ideal solution for power management tasks in both industrial and automotive environments.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various levels of supply voltages, ensuring versatility in different system designs.
  • High Accuracy: Precision output voltage regulation ensures that your sensitive electronic components receive a consistent supply, enhancing overall system reliability.
  • Thermal Protection: Integrated thermal shutdown protects the device and your system from damage due to overheating, ensuring longevity and stable operation.
  • Low Dropout: The low dropout performance of the MAX15005BAUE/V makes it highly efficient, reducing power loss and improving system efficiency.
  • Adjustable Output: Flexibility is key with an adjustable output voltage, allowing the regulator to be tailored to specific application needs.

Applications

The MAX15005BAUE/V is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment
  • Power supply modules

Product Specifications

Parameter Value Input Voltage Range Up to 40V Output Voltage Range Adjustable Package Type 16-TSSOP-EP Operating Temperature -40°C to +125°C

With its robust design and comprehensive feature set, the MAX15005BAUE/V from Maxim Integrated stands out as a reliable and efficient solution for your voltage regulation needs. Its combination of high efficiency, accuracy, and thermal protection makes it an excellent choice for engineers seeking a regulator that can perform under demanding conditions.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1601 $60.0419
45+ $2.5930 $116.6850
69+ $2.5121 $173.3349
96+ $2.4313 $233.4048
123+ $2.3504 $289.0992
165+ $2.1067 $347.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess