EN
  • EN
  • DE

MAX14950CTO

Part No MAX14950CTO
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701502-MAX14950CTO
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14950CTO CAD Model

Description

Maxim Integrated's MAX14950CTO: High-Efficiency Power Solution

The MAX14950CTO from Maxim Integrated is a cutting-edge power solution designed to cater to the demanding needs of modern electronic applications. This integrated circuit (IC) embodies efficiency and reliability, making it an ideal choice for designers looking to optimize power management in their systems.

At the heart of the MAX14950CTO is its ability to provide high-efficiency power conversion. This IC is capable of converting a wide range of input voltages, ensuring compatibility with various power sources and making it a versatile component for diverse applications. Its robust design is tailored to maintain stable operation even under fluctuating power conditions, which is critical for maintaining the integrity of sensitive electronic equipment.

One of the key features of the MAX14950CTO is its compact form factor. Maxim Integrated understands the need for space-saving components in today's densely packed electronic devices. This IC is engineered to deliver its impressive performance without occupying excessive board space, allowing designers to maintain sleek, compact device profiles.

The MAX14950CTO also prioritizes safety and protection. It includes built-in thermal shutdown and short-circuit protection mechanisms that safeguard the IC and the surrounding components from potential damage caused by abnormal operating conditions. This proactive approach to protection not only extends the lifespan of the IC but also ensures the reliability of the entire system.

Integration is a breeze with the MAX14950CTO. It is designed with ease of implementation in mind, featuring straightforward interfacing that minimizes the complexity of incorporating it into new or existing designs. This user-friendly aspect is complemented by Maxim Integrated's comprehensive support documentation, including detailed datasheets and application notes, which provide valuable guidance to engineers during the design phase.

In summary, the MAX14950CTO from Maxim Integrated represents a top-tier power management solution that combines high efficiency, compact size, and robust protection features. It stands out as a smart choice for designers who demand the best in power conversion and management for their electronic products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess