EN
  • EN
  • DE

MAX14916AFM+

Part No MAX14916AFM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR OCTAL LOW SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type -
Interface SPI, Parallel
Voltage - Load 10V ~ 36V
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Current - Output (Max) 1.67A
Rds On (Typ) 120mOhm
Input Type -
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 48-FCQFN (6x6)
Package / Case 48-VFQFN Exposed Pad
Base Product Number MAX14916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372366-MAX14916AFM+
Ultra Librarian 3D Model Ultra Librarian MAX14916AFM+ CAD Model

Description

Maxim Integrated MAX14916AFM+ Industrial Digital Output Driver

The Maxim Integrated MAX14916AFM+ is a robust, high-performance industrial digital output driver designed to control industrial loads with high precision and reliability. This state-of-the-art component offers a seamless solution for interfacing between low-voltage control signals and high-energy loads, making it an ideal choice for industrial automation, process control, and smart factory applications.

Constructed with cutting-edge technology, the MAX14916AFM+ is capable of driving both high-side and low-side switches, providing flexibility for controlling various types of loads such as relays, solenoids, and lamps. The device operates with an output voltage range of up to 40V and a continuous current rating of up to 0.7A, ensuring it can handle demanding industrial environments.

The driver integrates multiple features to protect both the load and the system. These include overcurrent protection, over-temperature shutdown, and under-voltage lockout, which safeguard the device against potential damage caused by abnormal operating conditions. Additionally, the MAX14916AFM+ includes an open-load detection feature, which alerts the system if a load becomes disconnected, thereby enhancing system reliability.

One of the standout features of the MAX14916AFM+ is its built-in diagnostics capability. This allows for real-time monitoring of the load and driver status, helping to prevent system failures and minimize downtime. The device also offers a daisy-chainable serial peripheral interface (SPI), which simplifies the connection to microcontrollers and enables the control of multiple drivers with minimal wiring.

Available in a compact 48-pin QFN package, the MAX14916AFM+ is designed to save space on the PCB while delivering powerful performance. Its extended temperature range of -40°C to +125°C ensures that it can operate reliably in harsh industrial settings.

With its combination of robustness, high integration, and advanced protection and diagnostic features, the Maxim Integrated MAX14916AFM+ is an excellent choice for engineers looking to enhance the performance and reliability of their industrial digital output systems.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess