EN
  • EN
  • DE

MAX14914ATE+

Part No MAX14914ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Manufacturer Maxim Integrated
Package Bulk
Supply Voltage 2.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name MAX14914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881088-MAX14914ATE+
Ultra Librarian 3D Model Ultra Librarian MAX14914ATE+ CAD Model

Description

Maxim Integrated MAX14914ATE+ Industrial Digital Output Driver/Translator

The Maxim Integrated MAX14914ATE+ is a versatile, high-side switch/push-pull driver designed to provide a robust solution for industrial digital output applications. This component is engineered to operate reliably in demanding environments, making it an ideal choice for controlling valves, actuators, and other industrial loads.

Key Features:

  • High-Side Switch or Push-Pull Configuration: The MAX14914ATE+ can be configured as a high-side switch or a push-pull driver, offering flexibility for various application needs.
  • High Voltage and Current Capability: With an operating voltage range of 10V to 36V and the ability to deliver continuous current up to 640mA, this driver can handle significant power requirements.
  • Integrated Diagnostics: Built-in diagnostics features provide critical information on the status of the output, including open load, short circuit, and over-temperature conditions.
  • Robust Protection Features: The device includes protection against over-current, over-voltage, and reverse-voltage, ensuring reliable performance and longevity.
  • Fast Demagnetization of Inductive Loads: The MAX14914ATE+ is capable of fast demagnetization of inductive loads, which is crucial for applications that require rapid shutdowns.

Applications:

The MAX14914ATE+ is well-suited for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Process Control Equipment
  • Building Automation
  • Factory Automation

Package and Reliability:

Enclosed in a thermally enhanced 16-pin TSSOP package, the MAX14914ATE+ is designed to deliver optimal performance with a reduced footprint. The device's extended temperature range of -40°C to +125°C ensures operation in extreme conditions, making it a reliable choice for industrial environments.

With its combination of high performance, flexibility, and protective features, the Maxim Integrated MAX14914ATE+ stands out as a powerful component for driving high-power loads in industrial applications.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4883 $52.0905
85+ $1.2212 $103.8020
130+ $1.1830 $153.7900
175+ $1.1448 $200.3400
230+ $1.1067 $254.5410
305+ $0.9922 $302.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess