EN
  • EN
  • DE

MAX148AEAP

Part No MAX148AEAP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073304-MAX148AEAP
Ultra Librarian 3D Model Ultra Librarian MAX148AEAP CAD Model

Description

The MAX148AEAP is a high-performance, low-power, 8-channel, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed for applications requiring multiple analog inputs to be digitized with accuracy and speed. It is an ideal solution for data acquisition systems, industrial control, medical equipment, and any system where analog signals need to be accurately converted to digital form.

Key Features

  • Resolution: The MAX148AEAP offers a resolution of 10 bits, providing fine detail in the analog to digital conversion process.
  • Number of Channels: It has 8 multiplexed channels, allowing for multiple sensors or signals to be connected and read by a single ADC.
  • Sampling Rate: This device can sample at rates up to 200ksps, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single +5V supply and has a typical operating current of just 1.75mA.
  • Interface: The MAX148AEAP features a Serial Peripheral Interface (SPI), which enables easy connection to microcontrollers and other digital systems.
  • Internal Reference: It comes with an internal 4.096V reference voltage, providing stable and accurate measurements.
  • Package: The device is available in a 20-pin SSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX148AEAP allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial controls and automation
  • Medical monitoring devices
  • Battery-powered instruments
  • Portable data logging

Conclusion

The Maxim Integrated MAX148AEAP ADC is a robust and reliable choice for systems that require multiple-channel, high-speed analog-to-digital conversions with minimal power consumption. Its integrated features and ease of use make it an excellent choice for designers looking to improve their system's performance while maintaining efficiency and accuracy.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess