The MAX1489EESD from Maxim Integrated is a high-performance, low-power, quad RS-232 line receiver designed to meet the demanding requirements of the data communication industry. This integrated circuit is part of the MAX1489 series and comes in a compact 14-pin SOIC package, making it an ideal choice for space-constrained applications.
Key Features
- High Data Rates: Capable of supporting data rates up to 120kbps, the MAX1489EESD is suitable for high-speed serial communication.
- Low Power Consumption: With a supply current of just 300μA, this device is optimized for power-sensitive applications.
- Wide Supply Voltage Range: It operates over a wide 4.5V to 5.5V supply voltage range, providing flexibility in various system designs.
- Integrated ESD Protection: The device features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance and reliability in harsh environments.
- Single 5V Operation: Designed for single 5V supply operations, this component simplifies power supply design.
- Industry-Standard SOIC Package: The 14-pin SOIC package ensures compatibility with standard PCB layouts and easy integration into existing designs.
Applications
The MAX1489EESD is widely used in various applications where reliable data transmission is critical. Its main applications include:
- Point-of-Sale (POS) Terminals
- Industrial Control Systems
- Data Communication Equipment
- GPS Receivers
- Networking Equipment
Product Summary
The Maxim Integrated MAX1489EESD is a testament to the company's commitment to providing high-quality, reliable integrated circuits. Its combination of high-speed data communication, low power consumption, and robust ESD protection makes it a versatile choice for designers looking to enhance the performance and reliability of their RS-232 communication interfaces. With its industry-standard packaging and wide voltage range, the MAX1489EESD ensures ease of integration and compatibility with a broad range of applications.