EN
  • EN
  • DE

MAX14895EETE+T

Part No MAX14895EETE+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC PORT PROTECTION VGA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tape and Reel
Technology Mixed Technology
Applications VGA Port Protector
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701483-MAX14895EETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14895EETE+T CAD Model

Description

Maxim Integrated MAX14895EETE+T HDMI Interface IC

The MAX14895EETE+T from Maxim Integrated is a state-of-the-art HDMI interface IC designed to meet the needs of high-definition multimedia applications. This compact and efficient IC is part of Maxim's extensive range of interface products, specifically engineered to facilitate reliable and high-speed communication between devices.

Key Features

  • High-Definition Support: The IC is capable of supporting HDMI 1.4 specifications, ensuring compatibility with high-definition video and audio standards for a rich multimedia experience.
  • Integrated Circuit Protection: With built-in electrostatic discharge (ESD) protection, the MAX14895EETE+T safeguards against damage from static electricity, enhancing the durability and longevity of your product.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for portable and battery-operated devices where power conservation is critical.
  • Compact Package: The device comes in a 16-pin TQFN package, which is optimized for space-constrained applications without compromising performance.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance across various environmental conditions.

Applications

The MAX14895EETE+T is versatile and can be used in a wide array of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Media players
  • Game consoles
  • Video projectors
  • Other HDMI-enabled devices

With its robust design and comprehensive feature set, the MAX14895EETE+T is an ideal choice for manufacturers looking to integrate HDMI capabilities into their products with minimal hassle and maximum performance. Maxim Integrated's commitment to quality ensures that this HDMI interface IC will deliver a reliable and high-quality user experience.

Whether you're developing the next generation of consumer electronics or working on professional-grade video equipment, the MAX14895EETE+T offers the performance, durability, and quality that have come to be expected from Maxim Integrated products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,075 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess