Products specifications Report Issue?

Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bi-CMOS
Applications General Purpose
Current - Output 3A
Voltage - Supply 4.5V ~ 36V
Voltage - Load 4.5V ~ 36V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX14870ETC+ CAD Model

You May Also Be Interested in

NXP / Nexperia
S32K144 32-BIT MCU, ARM CORTEX-M
Need more? Email Us
ECAD model for FD32K146HFT0MLLT
Maxim Integrated
IC RTC CLK/CALENDAR I2C 16SOIC
Lowest to $17.7273
ECAD model for DS1338C-33
Renesas Electronics America
IC CLOCK GENERATOR 24LGA
Lowest to $221.3741
ECAD model for 9FGV1002CQ505LTGI
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $100.2518
ECAD model for DF71364AD80FPV
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16TSSOP
Lowest to $2.6378
ECAD model for 74VHC153MTC
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44SOJ
Lowest to $12.2181
ECAD model for 71016S15YG
ON Semiconductor
IC EPROM 256KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for FM27C256Q150
Renesas Electronics America
IC FIFO ASYNC 8KX9 15NS 32PLCC
Lowest to $51.1272
ECAD model for 7205L15JGI
Renesas Electronics America
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $47.9743
ECAD model for EL5170IY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention