EN
  • EN
  • DE

MAX14870ETC+T

Part No MAX14870ETC+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Full Bridge Motor Driver 12-Pin TDFN EP T/R / IC MOTOR DVR DC FULL BR 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bi-CMOS
Applications General
Output Current 3A
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-TDFN (3x3)
Win Source Part Number 785372-MAX14870ETC+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14870
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14870ETC+T CAD Model

Description

Maxim Integrated MAX14870ETC+T Motor Driver IC

The MAX14870ETC+T from Maxim Integrated is a compact and efficient motor driver IC, designed to provide a robust solution for driving single brushed DC motors. This motor driver is capable of delivering a continuous current of up to 1.7A with a supply voltage range of 4.5V to 36V, making it a versatile choice for a wide array of applications. It comes in a tiny 12-pin TDFN (3mm x 3mm) package with an exposed pad for enhanced thermal dissipation.

One of the key features of the MAX14870ETC+T is its low power dissipation, achieved through the use of low on-resistance (RON) MOSFETs. This characteristic ensures efficient operation, reducing the thermal strain on the system and allowing for a more compact design without the need for bulky heat sinks in most applications. Additionally, it offers protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the reliability and safety of your motor control system.

The device operates with a PWM (Pulse Width Modulation) control scheme, which allows for precise control over motor speed and torque. The MAX14870ETC+T is also equipped with a charge-pump-less design, which minimizes the number of external components required, thereby simplifying the circuit and reducing the overall solution size.

Moreover, the MAX14870ETC+T is designed to be user-friendly, supporting logic-level inputs that are compatible with a variety of microcontrollers and control interfaces. This feature enables easy integration into existing designs and quick prototyping for new projects.

Whether you're designing consumer electronics, portable battery-operated devices, or industrial equipment, the MAX14870ETC+T offers a reliable and efficient solution for controlling brushed DC motors. Its combination of performance, compact size, and ease of use make it an excellent choice for engineers looking to optimize their motor control applications.

Overall, the Maxim Integrated MAX14870ETC+T stands out as a high-performance motor driver that meets the demands of modern, compact, and energy-efficient electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6740 $50.8060
46+ $2.1940 $100.9240
71+ $2.1255 $150.9105
98+ $2.0569 $201.5762
126+ $1.9883 $250.5258
169+ $1.7827 $301.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,180 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess