EN
  • EN
  • DE

MAX14763ETA+T

Part No MAX14763ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT 8-Pin TDFN EP T/R / IC SWITCH SPDT 2 OHM 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 2 Ohm
Operating Supply Voltage 3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 1.8μs, 1ns
-3db Bandwidth 100MHz
Charge Injection 1370pC
Current - Leakage (IS(off)) (Maximum) 250nA
Crosstalk -83dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN (3x3)
Win Source Part Number 785361-MAX14763ETA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14763
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14763ETA+T CAD Model

Description

Product Overview: MAX14763ETA+T from Maxim Integrated

The MAX14763ETA+T is a cutting-edge analog switch from Maxim Integrated, designed to offer high performance and reliability for a variety of applications. This compact, single-pole/double-throw (SPDT) switch is part of Maxim's renowned precision switch family, and it is an ideal solution for signal routing in portable and space-constrained designs.

Key Features

  • Low Voltage Operation: The MAX14763ETA+T operates at a single supply voltage range of 1.6V to 3.6V, making it suitable for battery-powered and low-voltage systems.
  • Low On-Resistance: Featuring a low on-resistance (RON) of typically 0.5Ω, this switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High Current Handling: With the capability to handle currents up to 300mA, it is well-suited for driving moderate loads.
  • ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, with ±30kV Human Body Model (HBM) ESD tolerance, safeguarding the switch against static electricity and other transient voltage events.
  • Compact Package: Enclosed in a tiny, 6-pin TDFN package (2mm x 2mm), the MAX14763ETA+T saves valuable board space and is ideal for portable applications.

Applications

The versatility of the MAX14763ETA+T allows it to be used in a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Communication handsets

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX14763ETA+T is no exception. It is designed to meet the stringent requirements of modern electronic devices, offering robust performance and a high level of integration. With Maxim's reputation for precision and reliability, the MAX14763ETA+T is a smart choice for designers looking to enhance their system's performance with a high-quality analog switch.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1363 $54.8178
14+ $7.4964 $104.9496
21+ $7.2622 $152.5062
29+ $7.0279 $203.8091
37+ $6.7936 $251.3632
50+ $6.0909 $304.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess