EN
  • EN
  • DE

MAX14752EUE+

Part No MAX14752EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP / IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 20 V ~ 72 V
Dual Voltage Supply ±10 V ~ 36 V
Switch Time (Ton, Toff) (Maximum) 25μs, 2μs
-3db Bandwidth 20MHz
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 3.7pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -62dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785358-MAX14752EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14752
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14752EUE+ CAD Model

Description

The MAX14752EUE+ is a state-of-the-art precision analog multiplexer from Maxim Integrated, a leading manufacturer of innovative analog and mixed-signal products. This high-performance device is designed to facilitate the routing of analog signals in complex systems, making it an essential component for a wide range of applications, including data acquisition systems, test equipment, and medical devices.

Key Features

  • Multiple Configuration Options: The MAX14752EUE+ offers versatile configuration possibilities with 8 channels of 2:1 multiplexer/demultiplexer functionality, allowing for flexible signal routing to meet various application needs.
  • Low On-Resistance: With a low on-resistance of typically 10 ohms, this multiplexer ensures minimal signal distortion and attenuation, providing high-fidelity signal switching.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes the glitch energy transferred to the signal during switching, thereby preserving signal integrity.
  • Single-Supply Operation: The MAX14752EUE+ operates from a single +3V to +5.5V supply, simplifying power supply design and compatibility with a broad range of systems.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, guarding against damage from static electricity and ensuring robust performance in harsh environments.
  • Bidirectional Signal Flow: The multiplexer supports bidirectional signal flow, making it suitable for both multiplexing and demultiplexing applications.

Applications

The MAX14752EUE+ is ideal for applications that require precise and reliable signal management. Its high-performance characteristics make it well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Instrumentation
  • Audio and Video Signal Routing
  • Industrial Control Systems

Package and Availability

The device is available in a compact 16-pin TSSOP package, ensuring a minimal footprint on PCBs. Maxim Integrated's commitment to quality and reliability is reflected in the MAX14752EUE+'s design and manufacturing, making it a trusted choice for engineers and designers looking for a high-quality multiplexer solution.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8149 $52.9639
26+ $3.9507 $102.7182
40+ $3.8272 $153.0880
54+ $3.7038 $200.0052
70+ $3.5803 $250.6210
94+ $3.2099 $301.7306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess