EN
  • EN
  • DE

MAX14681EWC+T

Part No MAX14681EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT SWITCH BIDIR 12WLP / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number MAX14681
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482023-MAX14681EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14681EWC+T CAD Model

Description

Product Overview: MAX14681EWC+T from Maxim Integrated

The MAX14681EWC+T is a highly integrated solution from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This compact component is part of Maxim's extensive portfolio of high-quality electronic devices, known for their precision and durability.

Key Features

  • Overvoltage Protection: The MAX14681EWC+T offers robust overvoltage protection, ensuring that sensitive electronic circuits remain safeguarded against unexpected voltage spikes.
  • High Accuracy: With Maxim Integrated's dedication to precision, this product features high accuracy components that guarantee reliable performance in critical applications.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: This component is built to withstand a broad range of operating temperatures, offering consistent functionality in diverse environmental conditions.

Applications

The MAX14681EWC+T is versatile and can be used in various applications, including:

  • Portable Electronic Devices
  • Medical Equipment
  • Industrial Control Systems
  • Automotive Modules
  • Communication Infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX14681EWC+T is no exception, as it is manufactured using state-of-the-art techniques and is subject to rigorous testing to ensure it meets the stringent requirements of the most demanding applications.

Environmental Compliance

Maxim Integrated recognizes the importance of environmental stewardship. The MAX14681EWC+T complies with various environmental regulations, including RoHS and REACH, ensuring that it aligns with global efforts to reduce hazardous substances in electronic components.

Conclusion

The MAX14681EWC+T from Maxim Integrated is a testament to the company's commitment to innovation, quality, and environmental responsibility. Whether deployed in consumer electronics or industrial machinery, this product offers the performance and reliability that designers and engineers rely on to create cutting-edge solutions.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess