EN
  • EN
  • DE
  • IT

MAX14648EWA+

Part No MAX14648EWA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701406-MAX14648EWA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14648EWA+ CAD Model

Description

Maxim Integrated MAX14648EWA+ USB Battery Charger

The MAX14648EWA+ from Maxim Integrated is a high-performance, single-cell Li+ battery charger with Smart Power Selector™ designed to provide efficient charging and power management for portable devices. This compact and versatile charger is housed in a 16-bump, 1.63mm x 1.63mm WLP package, making it an ideal solution for space-constrained applications.

The MAX14648EWA+ incorporates a range of features to ensure safe and reliable charging. It supports a wide input voltage range from 3.7V to 6V, allowing it to accommodate various USB sources, including standard USB, USB On-The-Go (OTG), and other higher-power sources. The charger is also equipped with an adjustable charge current up to 1.5A, which can be set through an external resistor, giving users flexibility in optimizing charge times and thermal performance.

One of the key features of the MAX14648EWA+ is the Smart Power Selector™, which allows the device to seamlessly transition between charging the battery and powering the system load. This ensures that the system remains operational even when the battery is depleted, by automatically switching to draw power from the USB input.

Additional safety features include thermal regulation to prevent overheating, a battery temperature monitor to ensure the battery is within safe charging temperatures, and a programmable safety timer to prevent overcharging. The MAX14648EWA+ also offers overvoltage protection, preventing damage to the battery and the system in the event of excessive input voltage.

The MAX14648EWA+ provides status indications through an open-drain CHG output, which can be used to drive an LED or communicate with a host microcontroller. This output indicates whether the battery is charging or fully charged, assisting in power management and user interface design.

With its advanced feature set and compact footprint, the MAX14648EWA+ from Maxim Integrated is an excellent choice for designers looking to implement a robust and efficient USB charging solution in portable devices such as smartphones, tablets, wireless headsets, and wearable technology.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess