The MAX14580EETE+TCCF is an advanced audio accessory detector and switch developed by Maxim Integrated, designed to enhance the functionality and performance of portable electronic devices. This compact, high-precision component is essential for managing audio connections and improving user experience in a variety of applications, including smartphones, tablets, laptops, and other multimedia gadgets.
Key Features
- Accessory Detection: The MAX14580EETE+TCCF is capable of detecting various audio accessories such as standard headphones, headsets with microphones, and video output cables, enabling automatic configuration of device settings for optimal performance.
- Integrated Switch: This component includes an integrated switch that allows for seamless audio signal routing between the device and connected accessories, ensuring high-quality audio transmission without signal degradation.
- Low Power Consumption: With a focus on energy efficiency, the MAX14580EETE+TCCF is designed to operate with minimal power consumption, making it ideal for battery-powered devices where extended usage is critical.
- Microphone Biasing: It provides a flexible solution for microphone biasing, supporting different configurations and ensuring compatibility with a wide range of audio accessories.
- Automatic Impedance Sensing: The device is equipped with automatic impedance sensing to detect the type of connected accessory, allowing for intelligent decision-making and enhanced user experience.
Technical Specifications
- Operating Voltage Range: 2.3V to 5.5V
- Low On-Resistance: 0.5Ω (typ) for audio paths
- Package Type: 16-pin TQFN (3mm x 3mm)
- ESD Protection: ±15kV Human Body Model
- Temperature Range: -40°C to +85°C
The MAX14580EETE+TCCF is not only a testament to Maxim Integrated's commitment to innovation but also a versatile solution that addresses the evolving needs of audio connectivity in modern electronic devices. Its robust design, combined with state-of-the-art technology, ensures that it is a reliable and high-performing component for any application requiring precise audio accessory detection and switching capabilities.