EN
  • EN
  • DE
  • IT

MAX1452AEE

Part No MAX1452AEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701373-MAX1452AEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1452AEE CAD Model

Description

Maxim Integrated MAX1452AEE Precision Sensor Signal Conditioner

The Maxim Integrated MAX1452AEE is a high-performance, precision sensor signal conditioner designed to deliver accurate and stable output over a wide range of environmental conditions. This integrated circuit (IC) is tailored for use with piezoresistive sensors and is an ideal choice for automotive, industrial, and medical applications where precise data acquisition is critical.

The MAX1452AEE features an on-chip temperature sensor and EEPROM memory for storing calibration coefficients, which allows for comprehensive compensation of the sensor's offset, sensitivity, temperature drift, and nonlinearity. This level of customization ensures that the sensor system can maintain its accuracy and performance despite changes in temperature or other environmental factors.

With a high level of integration, the MAX1452AEE simplifies the design and reduces the size of sensor modules. It operates on a single 5V supply and provides a ratiometric voltage output, which is proportional to the supply voltage. This makes it easy to interface with analog-to-digital converters (ADCs) and microcontrollers (MCUs) in embedded systems.

The device also features programmable gain and calibration coefficients, which can be adjusted via a serial interface, making it highly versatile for various applications. The MAX1452AEE's built-in diagnostics and fault detection capabilities ensure reliable operation by monitoring the health and integrity of the sensor system.

Key features of the MAX1452AEE include:

  • High accuracy and stability
  • On-chip temperature compensation
  • EEPROM for calibration coefficient storage
  • Programmable gain and calibration through serial interface
  • Fault detection and diagnostics
  • Single 5V supply operation with ratiometric output

The MAX1452AEE is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. With its robust feature set and flexibility, the MAX1452AEE stands out as a comprehensive solution for precision sensor signal conditioning, ensuring that sensor systems deliver reliable and high-quality data for critical applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess