EN
  • EN
  • DE
  • IT

MAX14526EEWP+VMI

Part No MAX14526EEWP+VMI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701367-MAX14526EEWP+VMI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14526EEWP+VMI CAD Model

Description

Maxim Integrated MAX14526EEWP+VMI Overvoltage Protection Controller

The Maxim Integrated MAX14526EEWP+VMI is a cutting-edge overvoltage protection controller designed to safeguard sensitive electronics from voltage spikes and surges that can occur in a variety of applications. This device is particularly well-suited for use in portable devices, where the integrity and longevity of the electronics are of paramount importance.

The MAX14526EEWP+VMI operates by monitoring the input voltage and swiftly disconnecting the load when the input voltage exceeds the user-configurable overvoltage threshold. This rapid response ensures that the connected components are not exposed to potentially damaging conditions. The overvoltage lockout (OVLO) threshold can be set via external resistors, providing designers with the flexibility to tailor the protection to the specific needs of their application.

This overvoltage protection controller also features an internal MOSFET switch, which offers a low on-resistance path when in the on state, thereby minimizing power loss and heat generation during normal operation. In addition, the device boasts an under-voltage lockout (UVLO) feature that prevents the device from turning on when the input voltage is below a certain threshold, ensuring the system operates only in the intended voltage range.

The MAX14526EEWP+VMI comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. It also offers a wide operating temperature range from -40°C to +85°C, which allows it to function reliably in a variety of environmental conditions.

With its robust feature set, including overvoltage and under-voltage protection, low on-resistance, and a user-configurable OVLO threshold, the MAX14526EEWP+VMI from Maxim Integrated is an excellent choice for designers looking to enhance the safety and durability of their electronic systems. Its compact form factor and operational flexibility make it a versatile solution for a wide range of portable and fixed electronic devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8542 $75.4168
8+ $15.4701 $123.7608
12+ $14.9861 $179.8332
16+ $14.5033 $232.0528
21+ $14.0194 $294.4074
28+ $12.5699 $351.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess