EN
  • EN
  • DE

MAX14526EEWP+T

Part No MAX14526EEWP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC UMIC CHARGER DETECTION WLP / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX145
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208168-MAX14526EEWP+T
Ultra Librarian 3D Model Ultra Librarian MAX14526EEWP+T CAD Model

Description

Product Overview: MAX14526EEWP+T by Maxim Integrated

The MAX14526EEWP+T is a state-of-the-art overvoltage protection device designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced circuitry is specifically tailored to safeguard low-voltage systems against voltage spikes, surges, and other transients that can compromise the integrity and longevity of sensitive electronic components.

Key Features

  • Overvoltage Protection: The device offers robust protection for systems operating at a nominal voltage of 2.3V to 5.5V, ensuring that any overvoltage events are safely managed without causing harm to the downstream circuitry.
  • Adjustable OVP Threshold: Designers can set the overvoltage protection threshold according to their specific needs, providing flexibility and precision in various applications.
  • Low Quiescent Current: With its low quiescent current draw, the MAX14526EEWP+T is an energy-efficient solution that minimizes power consumption when in operation, making it ideal for battery-powered devices.
  • Fast Response Time: The device responds swiftly to overvoltage conditions, ensuring that protection is immediate and effective.
  • High Accuracy: The MAX14526EEWP+T boasts high accuracy in its protection capabilities, giving designers confidence in the safety of their systems.

Applications

The MAX14526EEWP+T is versatile and can be used in a wide array of applications including:

  • Portable Electronics
  • Smartphones and Tablets
  • USB and Other Peripheral Ports
  • Consumer Electronics

Package and Availability

The product is available in a compact, lead-free, 20-pin WLP (Wafer-Level Package), which allows for space-saving integration into modern electronic designs. The MAX14526EEWP+T is also provided in tape and reel packaging, denoted by the '+T', which facilitates efficient assembly processes for high-volume production environments.

Conclusion

Maxim Integrated's MAX14526EEWP+T represents a reliable and efficient solution for protecting sensitive electronics from voltage-related damage. Its combination of adjustable protection thresholds, low power consumption, and fast response times make it an excellent choice for designers looking to enhance the resilience of their products against electrical transients.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1370 $72.5480
8+ $14.8810 $119.0480
13+ $14.4167 $187.4171
17+ $13.9512 $237.1704
22+ $13.4858 $296.6876
29+ $12.0917 $350.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess