EN
  • EN
  • DE
  • IT

MAX1434ECQ+D

Part No MAX1434ECQ+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 50M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Mounting Style SMD
Family Part Number MAX1434
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Win Source Part Number 701345-MAX1434ECQ+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1434ECQ+D CAD Model

Description

The MAX1434ECQ+D from Maxim Integrated is a high-performance, 14-bit analog-to-digital converter (ADC) designed to provide precision data conversion in a variety of demanding applications. This ADC is an ideal choice for systems requiring high resolution and accuracy, such as medical imaging, industrial control systems, and high-speed data acquisition.

Key Features

  • Resolution: 14-bit resolution offers fine-grained data conversion, enabling the detection of small signal variations.
  • Sampling Rate: Features a high sampling rate, which allows it to capture rapidly changing signals without compromising data integrity.
  • Input Range: The flexible input range supports a variety of signal types, making it versatile for different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage during operation, making it suitable for portable and battery-powered devices.
  • Interface: Equipped with a digital interface for easy integration with microcontrollers and digital signal processors.
  • Package: Comes in a compact package, allowing for integration into space-constrained designs without sacrificing performance.

Applications

The MAX1434ECQ+D is versatile and can be used in a range of applications, including:

  • Medical imaging systems, such as MRI and CT scanners, where precise data conversion is critical.
  • Industrial automation and control, where accurate sensor readings are necessary for process control.
  • Scientific instrumentation, where detailed measurement and analysis require high-resolution data.
  • Data acquisition systems that demand high-speed and accurate conversion of analog signals to digital data.

Conclusion

The MAX1434ECQ+D ADC from Maxim Integrated combines high resolution, fast sampling rates, and low power consumption to meet the needs of a wide array of precision applications. Its compact size and digital interface make it a flexible and powerful component for any system requiring reliable analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4437 $73.4437
2+ $70.9625 $141.9250
3+ $66.0000 $198.0000
4+ $63.5188 $254.0752
5+ $61.0376 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess