EN
  • EN
  • DE

MAX140CPL

Part No MAX140CPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3½Digit A/D Converters with Bandgap Refrence and Charge-Pump Voltage Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212136-MAX140CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX140CPL CAD Model

Description

Maxim Integrated's MAX140CPL: High-Speed, 12-Bit Analog-to-Digital Converter

The MAX140CPL from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for high-speed and precision data acquisition systems. This robust ADC offers a unique combination of features that make it ideal for applications requiring fast and accurate digitalization of analog signals.

With its parallel interface, the MAX140CPL facilitates easy integration into a wide range of microprocessor-based systems. The device operates with a single +5V supply, simplifying the power design for system architects and reducing power consumption for battery-powered applications. The MAX140CPL boasts a fast conversion time of just 1.6µs, making it suitable for high-speed applications such as digital oscilloscopes, medical imaging, and automated test equipment.

One of the key features of the MAX140CPL is its track/hold function, which captures an analog signal at a specific point in time, ensuring accurate conversion even with rapidly changing signals. This feature is particularly important in applications where precision is critical, such as in data acquisition for scientific research or industrial process control.

The MAX140CPL also offers excellent dynamic performance, with a Signal-to-Noise Ratio (SNR) that ensures clean and reliable digital outputs. Its low Total Harmonic Distortion (THD) preserves the integrity of the original signal, which is essential for high-fidelity audio applications and instrumentation.

Designed with ease of use in mind, the MAX140CPL includes a full set of self-test features. These on-chip diagnostics allow users to verify functionality and performance without the need for external equipment, saving time and resources during system development and troubleshooting.

In summary, Maxim Integrated's MAX140CPL is a versatile and high-performance 12-bit ADC that meets the demands of a wide array of high-speed and precision-critical applications. Its combination of speed, accuracy, and integrated features make it a top choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess