EN
  • EN
  • DE

MAX1406CAE-T

Part No MAX1406CAE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829609-MAX1406CAE-T
Ultra Librarian 3D Model Ultra Librarian MAX1406CAE-T CAD Model

Description

The MAX1406CAE-T from Maxim Integrated is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed to deliver high performance in a compact package. This advanced ADC is ideal for battery-powered applications and portable devices, thanks to its low power consumption and wide supply voltage range.

Key Features

  • High Resolution: The MAX1406CAE-T offers 16-bit resolution, providing fine detail in the analog signal conversion process, which is critical for high-precision applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with a very low current draw, thereby extending battery life in portable systems.
  • Wide Voltage Range: It supports a wide supply voltage range, making it versatile for use in various systems without the need for additional voltage regulation.
  • Flexible Interface: The device features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Multiple Channels: It includes multiple analog input channels, allowing it to handle several signals simultaneously, which is valuable for multi-sensor systems.

Applications

The MAX1406CAE-T is designed for a range of applications where accurate analog-to-digital conversion is critical. These applications include:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation

Package and Availability

The MAX1406CAE-T comes in a 16-pin SSOP (Shrink Small Outline Package) that is both space-saving and easy to mount on a printed circuit board. This package is well-suited for compact designs where space is at a premium. The device is available in tape and reel form, denoted by the '-T' suffix, which facilitates automated assembly processes for high-volume production.

With its combination of precision, low power, and ease of use, the Maxim Integrated MAX1406CAE-T is a reliable choice for designers seeking an ADC that meets stringent performance requirements without sacrificing power efficiency or space.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess