EN
  • EN
  • DE

MAX1359BETL+T

Part No MAX1359BETL+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System Single ADC Single DAC 16-Bit 40-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 512 sps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 16
Number of D/A Converters 1
Number of Pins 40
Packaging Tape & Reel (TR)
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 21.84 ksps
Settling Time 100 µs
Supply Type Analog, Digital
Win Source Part Number 1074882-MAX1359BETL+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1359BETL+T CAD Model

Description

MAX1359BETL+T - High-Precision ADC from Maxim Integrated

The MAX1359BETL+T is a sophisticated, high-precision analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of integrated circuits. This device is specifically engineered to deliver exceptional accuracy and performance in a wide range of applications, including medical systems, industrial controls, and data acquisition systems.

At the heart of the MAX1359BETL+T is a 16-bit sigma-delta ADC that provides a high degree of resolution, making it ideal for applications requiring precise measurement. The ADC features a differential input and an internal reference that ensures stable and accurate conversions even under fluctuating operating conditions.

One of the standout features of the MAX1359BETL+T is its low power consumption, which makes it an excellent choice for battery-powered devices. The ADC operates over a supply voltage range of 2.7V to 3.6V, providing flexibility in system design. Additionally, it offers a variety of power-saving modes, allowing engineers to optimize power usage based on the specific requirements of their application.

The device is available in a compact, 40-pin TQFN package with an exposed pad, which aids in thermal management. Its small footprint makes it suitable for space-constrained applications without compromising on functionality or performance.

Communication with the MAX1359BETL+T is facilitated through an SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems. The device also features an internal FIFO to store conversion results, reducing the demand on the host processor and improving system efficiency.

Maxim Integrated ensures that the MAX1359BETL+T meets rigorous quality and reliability standards, making it a reliable choice for critical applications. With its combination of high precision, low power consumption, and ease of integration, the MAX1359BETL+T ADC stands out as a top-tier solution for designers seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess