EN
  • EN
  • DE

MAX134CQH+D

Part No MAX134CQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DMM CIRC 3 3/4 DIG 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 142905-MAX134CQH+D
Ultra Librarian 3D Model Ultra Librarian MAX134CQH+D CAD Model

Description

Product Overview: MAX134CQH+D from Maxim Integrated

The MAX134CQH+D is a high-precision, low-power, 3.5-digit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional accuracy and reliability for a wide range of data acquisition and measurement applications. This advanced ADC component features a multiplexed BCD output and an internal digital display driver, which simplifies the design of systems requiring digital readouts.

Key Features

  • High Precision: The MAX134CQH+D offers excellent accuracy with its 3.5-digit resolution, ensuring precise data conversion for critical applications.
  • Low Power Consumption: Designed for battery-powered and portable devices, it operates with minimal power, contributing to extended battery life and reduced energy costs.
  • Integrated Display Driver: With an in-built digital display driver, the MAX134CQH+D can directly drive a liquid crystal display (LCD), streamlining the design process for developers.
  • Multiple Input Channels: The device includes a multiplexer with several analog input channels, allowing it to interface with different sensors and signals without the need for additional components.
  • Easy Interface: The BCD (Binary-Coded Decimal) output simplifies the interface with microcontrollers and digital systems, providing straightforward integration into existing designs.

Applications

The MAX134CQH+D is suitable for a variety of applications where accurate digital readouts are essential, such as:

  • Handheld instruments
  • Portable medical devices
  • Industrial process control systems
  • Data logging equipment
  • Environmental monitoring devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX134CQH+D is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a wide range of operating conditions. With its robust design and advanced features, the MAX134CQH+D is an ideal choice for engineers and designers seeking a reliable ADC solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess