EN
  • EN
  • DE

MAX13430EETB+T

Part No MAX13430EETB+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 500KBPS 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 15mV
Data Rate 500kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Family Part Number MAX13430
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701266-MAX13430EETB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13430EETB+T CAD Model

Description

Maxim Integrated's MAX13430EETB+T RS-485/RS-422 Transceiver

The MAX13430EETB+T is a robust and efficient RS-485/RS-422 transceiver module designed by Maxim Integrated, tailored to facilitate reliable communication in industrial environments. This component is part of a family of devices that offer high-speed bi-directional data communication on multi-point bus transmission lines. It is optimized for balanced data transmission and complies with both the RS-485 and RS-422 standards for serial communication.

Key Features

  • High-Speed Operation: The device supports data rates up to 20Mbps, making it suitable for high-speed data transmission applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX13430EETB+T is built to perform reliably in harsh industrial conditions.
  • Integrated Protection: It comes with built-in electrostatic discharge (ESD) protection, which ensures resilience against voltage spikes, enhancing the longevity and reliability of the module.
  • Low Power Consumption: The transceiver operates with a 5V supply voltage and is designed to consume minimal power, which is critical for energy-sensitive applications.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a logic-high receiver output when the input is open circuit, shorted, or idle, providing additional reliability in communication.

Applications

The MAX13430EETB+T is particularly suited for use in industrial control systems, networked devices in automation, and other applications requiring high-speed, reliable data transfer over long distances. Its robust design and protective features make it an excellent choice for environments where electrical noise and interference are concerns, such as factory floors and outdoor installations.

Package and Availability

This transceiver is available in a 14-pin TSSOP package, which provides a compact footprint while allowing for adequate thermal performance and ease of integration into a wide range of system designs. The MAX13430EETB+T is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

For detailed specifications and application support, designers can refer to the comprehensive datasheet provided by Maxim Integrated or contact their technical support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5943 $57.5658
13+ $7.8722 $102.3386
20+ $7.6262 $152.5240
28+ $7.3802 $206.6456
36+ $7.1342 $256.8312
47+ $6.3962 $300.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess