The MAX13345EETD is a state-of-the-art audio transceiver component from Maxim Integrated, designed to provide a high-quality, reliable interface for audio communication and data transfer in automotive and industrial applications. As part of Maxim Integrated's extensive line of audio ICs, the MAX13345EETD stands out for its robust performance and versatility.
Key Features
- High-Quality Audio Streaming: The device supports superior audio quality, making it ideal for systems where clear sound is crucial.
- Integrated Protection: It includes built-in protection features such as short-circuit and thermal overload protection, ensuring reliable operation under harsh conditions.
- Wide Operating Temperature Range: The MAX13345EETD is designed to function over a broad temperature range, suitable for demanding automotive environments.
- Low Power Consumption: This transceiver is engineered for energy efficiency, which is critical for battery-powered applications.
Applications
The MAX13345EETD is ideal for a variety of applications, including:
- Automotive Audio Systems
- Hands-Free Microphones
- Telematics and Infotainment Systems
- Industrial Communication Devices
Technical Specifications
The MAX13345EETD boasts a comprehensive set of technical specifications that ensure its suitability for high-performance audio applications:
- Supply Voltage Range: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 14-pin TDFN (3mm x 3mm)
- Audio Interface: I²S/Left-Justified
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX13345EETD is no exception, with rigorous testing and quality control measures in place to ensure it meets the demands of the most critical audio applications.
Ordering Information
To purchase the MAX13345EETD or obtain more information, customers can visit the Maxim Integrated website or contact their local authorized distributor. The part is available in tape and reel packaging, facilitating easy integration into manufacturing processes.