EN
  • EN
  • DE

MAX13175EETU+T

Part No MAX13175EETU+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Industry's Most Robust and Smallest Pin-Selectable DTE/DCE Multiprotocol Chipset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 38
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074875-MAX13175EETU+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13175EETU+T CAD Model

Description

Maxim Integrated MAX13175EETU+T RS-485/RS-422 Transceiver

The MAX13175EETU+T from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, networking, and automated environments. This integrated circuit is specifically engineered to operate in systems requiring high-speed, bidirectional data communication on multipoint bus transmission lines.

One of the standout features of the MAX13175EETU+T is its full compliance with the TIA/EIA-485 and TIA/EIA-422 standards, ensuring compatibility with a wide range of existing systems and devices. The device supports data rates up to 12Mbps, making it suitable for applications that demand fast data transfer such as high-speed data acquisition, control systems, and telecommunications interfaces.

The MAX13175EETU+T is offered in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for reliable operation in extreme environmental conditions. Additionally, the device features a 1/4-unit load receiver input impedance, which allows up to 128 transceivers on the bus, increasing the scalability and flexibility of network designs.

Robustness is a key attribute of the MAX13175EETU+T, as it includes protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), ensuring durability and longevity in harsh electrical environments. Furthermore, the device incorporates fail-safe features that guarantee a logic-high receiver output when the input is open or shorted, or when the bus lines are idle, which enhances the safety and reliability of the communication system.

With its integrated thermal shutdown and short-circuit protection, the MAX13175EETU+T ensures safe operation by preventing damage to the transceiver in adverse conditions. The device also features a low-current shutdown mode, which significantly reduces power consumption when the transceiver is not in use, making it an energy-efficient choice for power-sensitive applications.

In summary, the Maxim Integrated MAX13175EETU+T RS-485/RS-422 transceiver is a high-quality, feature-rich solution that offers reliable, high-speed data transmission for a multitude of applications requiring robust communication over long distances or in noisy environments.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,241 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess